EN
  • EN
  • DE

HD74HC373R

Part No HD74HC373R
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 273368-HD74HC373R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC373R CAD Model

Description

ON Semiconductor HD74HC373R Octal D-Type Latch

The ON Semiconductor HD74HC373R is a high-performance, octal D-type transparent latch that is designed to be used in a wide range of digital applications. This integrated circuit is part of the HC family and is characterized by its high speed and low power consumption. The device features eight latches with three-state outputs, making it ideal for interfacing with bus-oriented systems.

The HD74HC373R operates with an input voltage range from 2V to 6V, which allows it to be used in both TTL and CMOS environments. Its versatile nature ensures compatibility with a variety of microprocessors and digital systems. The octal D-type latch is capable of storing eight bits of data when the latch enable (LE) input is held high. The data is transferred from the D inputs to the latch outputs when LE transitions from high to low.

Each latch is equipped with a three-state output control pin (OE). When OE is low, the latch outputs are active and reflect the stored data. When OE is high, the outputs are in a high-impedance state, effectively isolating the latch from the bus. This feature allows for multiple latches to be connected to the same output bus without the risk of data contention or bus loading issues.

The HD74HC373R is designed with latch-up performance that exceeds 100mA per JESD 78, Class II, providing robustness and reliability in operation. The device is also fabricated with silicon gate CMOS technology, ensuring low power dissipation and high noise immunity, which are critical for stable performance in electronic systems.

ON Semiconductor's HD74HC373R comes in a variety of packages, including the widely used SOP and DIP formats, making it easy to integrate into both prototyping and production environments. Its industry-standard pinout ensures easy replacement and compatibility with existing designs without the need for significant board rework or redesign.

Whether you are designing data storage, buffer registers, or bus interface circuits, the ON Semiconductor HD74HC373R offers a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $11.0383

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6849 $62.5339
25+ $4.6650 $116.6250
39+ $4.5195 $176.2605
53+ $4.3728 $231.7584
69+ $4.2273 $291.6837
92+ $3.7907 $348.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess