EN
  • EN
  • DE

H22B4

Part No H22B4
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT DARL PC PINS / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr onsemi
Package Tube
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Photodarlington
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 40 mA
Voltage - Collector Emitter Breakdown (Max) 55 V
Response Time 7µs, 45µs
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole, Flange
Package / Case Slotted, PC Pins
Type Unamplified
Base Product Number H22B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H22B4-NDR
Standard Package 50
Win Source Part Number 971186-H22B4
Ultra Librarian 3D Model Ultra Librarian H22B4 CAD Model

Description

The H22B4 is a versatile slotted optical switch from ON Semiconductor, designed to meet the needs of a wide range of sensing applications. This device is a member of ON Semiconductor's high-performance optoelectronics product line, providing reliable and efficient solutions for non-contact object sensing.

Key Features

  • Phototransistor Output: The H22B4 features a phototransistor that provides an easy-to-use binary output, simplifying interface with digital circuits.
  • Infrared Emitting Diode: The device includes an efficient infrared emitting diode, ensuring high sensitivity and responsive performance.
  • Slotted Construction: The slotted design allows for easy interruption of the optical path, making it ideal for applications such as object detection, position sensing, and encoder feedback.
  • Wide Gap: The H22B4 offers a wide gap between the emitter and detector, accommodating larger objects or mechanical tolerances in the sensing area.
  • Robust Design: Housed in a durable plastic package, the H22B4 is designed to withstand harsh industrial environments and provides consistent performance over a wide temperature range.

Applications

The H22B4 is suitable for an array of applications, including:

  • Industrial automation
  • Machine safety and end-of-travel sensing
  • Printer paper detection
  • Rotary and linear encoders
  • Edge sensing and object alignment

Technical Specifications

The technical specifications of the H22B4 include:

  • Power Dissipation: 100 mW
  • Forward Current: 60 mA
  • Collector-Emitter Voltage: 30 V
  • Collector Current: 50 mA
  • Operating Temperature: -55°C to +100°C

With its robust design and flexible applications, the H22B4 from ON Semiconductor is an excellent choice for designers and engineers requiring a reliable optical sensing solution. The device's ease of integration and high performance make it a valuable component in any sensing system.

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 3M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 3M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODUL 3M CBL
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess