EN
  • EN
  • DE

H11A817DSD

Part No H11A817DSD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4SMD  /  Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 300% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 2.4µs, 2.4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11A817DSD-NDR
Standard Package 1,000
Win Source Part Number 1061488-H11A817DSD
Ultra Librarian 3D Model Ultra Librarian H11A817DSD CAD Model

Description

ON Semiconductor H11A817DSD Optocoupler

The ON Semiconductor H11A817DSD is a high-performance optocoupler designed to provide electrical isolation between input and output circuits. This component is crucial in applications where signal integrity and isolation are of paramount importance. With its robust design, the H11A817DSD ensures reliable data transmission and protection against high-voltage transients, making it an ideal choice for a variety of industrial, commercial, and consumer applications.

Key Features:

  • High Isolation Voltage: The device offers a high isolation voltage of 5000 Vrms, ensuring that the input and output circuits are effectively separated, thereby protecting sensitive electronics from voltage spikes and surges.
  • Current Transfer Ratio (CTR): The H11A817DSD boasts a favorable current transfer ratio, which ensures efficient signal transfer from the input LED to the output phototransistor.
  • Wide Operating Temperature Range: This optocoupler operates over a wide temperature range, making it suitable for challenging environmental conditions.
  • Industry Standard Dual-in-line Package: The device comes in a standard 6-pin DIP package, which is widely accepted in the industry and allows for easy integration into various circuit designs.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the H11A817DSD is lead-free and RoHS compliant, reducing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC/DC input modules
  • Industrial controls

The H11A817DSD from ON Semiconductor is a versatile optocoupler that delivers performance and reliability. Its ability to provide electrical isolation while maintaining signal integrity makes it an essential component in protecting electronic systems from potential damage due to electrical noise and interference. Whether used in power supply circuits, digital communication interfaces, or industrial control systems, the H11A817DSD stands as a testament to ON Semiconductor's commitment to quality and innovation in the field of optoelectronics.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess