EN
  • EN
  • DE

FUSB301ATM1X

Part No FUSB301ATM1X
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB-C PORT CONTROLLER / USB Controller USB 2.0 I²C, USB Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Protocol USB
Function Controller
Interface I2C, USB
Standards USB 2.0
Voltage - Supply 2.8V ~ 5.5V
Current - Supply 356µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-FUSB301ATM1XTR
Standard Package 5,000
Win Source Part Number 1131335-FUSB301ATM1X
Ultra Librarian 3D Model Ultra Librarian FUSB301ATM1X CAD Model

Description

ON Semiconductor FUSB301ATM1X USB Type-C Controller

The FUSB301ATM1X from ON Semiconductor is a highly versatile and compact USB Type-C controller designed for a wide range of applications. This advanced controller integrates features necessary for implementing USB Type-C connectors in various electronic devices, including smartphones, tablets, laptops, and other consumer electronics.

The FUSB301ATM1X simplifies the USB Type-C implementation by offering automatic detection of cable orientation and role determination for devices or accessories attached through the USB Type-C interface. This feature ensures that users can plug in their devices without worrying about the correct orientation of the connector, enhancing the user experience significantly.

Equipped with the ability to support USB Power Delivery (PD), the FUSB301ATM1X enables devices to negotiate power roles for charging, which can lead to faster and more efficient charging experiences. The controller is designed to work seamlessly with existing USB systems and standards, ensuring compatibility and ease of use across a broad spectrum of USB Type-C equipped devices.

The compact size of the FUSB301ATM1X makes it an ideal choice for designs where space is at a premium. Its small footprint does not compromise on functionality, offering an I²C-bus interface for configuration and control, as well as interrupt outputs to signal to the host when significant events occur, such as attach or detach of a USB Type-C device or accessory.

ON Semiconductor's commitment to quality and reliability is reflected in the FUSB301ATM1X, which is built to meet the high standards expected by the industry. It offers a cost-effective solution for manufacturers looking to incorporate the latest USB Type-C technology into their products without incurring significant development costs or delays.

In summary, the FUSB301ATM1X USB Type-C controller from ON Semiconductor offers a comprehensive solution for managing USB Type-C connections. Its automatic cable orientation detection, power delivery support, and compact design make it an excellent choice for developers looking to enhance their products with the latest in USB technology.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,908 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess