EN
  • EN
  • DE

FTBV1SH25

Part No FTBV1SH25
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026888-FTBV1SH25
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTBV1SH25 CAD Model

Description

ON Semiconductor FTBV1SH25: A Robust Power Diode for High-Efficiency Applications

The ON Semiconductor FTBV1SH25 is a cutting-edge power diode designed to meet the stringent requirements of modern high-efficiency electronic applications. This device is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for power supply and power conversion systems.

Key Features of the FTBV1SH25

  • Low Forward Voltage Drop: The FTBV1SH25 boasts a low forward voltage drop, which enhances the overall efficiency of the systems it is integrated into by minimizing power losses during diode conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this power diode is well-suited for applications that experience transient overcurrent conditions, thereby providing robust protection for sensitive electronic components.
  • Fast Switching Speed: The diode's fast switching speed is crucial for high-frequency operations, ensuring that the system can respond quickly to changes in electrical conditions without sacrificing performance.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the FTBV1SH25 is no exception. It is designed to maintain its performance over a wide range of operating conditions, ensuring a long operational life.
  • Thermal Stability: The device is thermally stable, maintaining its functionality even under high temperature conditions, which is critical for reliability in harsh environments.

Applications

The FTBV1SH25 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive charging systems
  • DC-DC converters

Package and Environmental Compliance

The FTBV1SH25 is available in a compact package that is designed to optimize board space in densely packed electronic assemblies. It also complies with environmental standards, making it a suitable choice for eco-friendly products that require RoHS compliance.

In conclusion, the ON Semiconductor FTBV1SH25 is a powerful and reliable diode that offers superior performance for a wide range of high-efficiency applications. Its robust design and advanced features ensure that it can meet the demands of even the most challenging electrical environments.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess