EN
  • EN
  • DE

FSL206MRN

Part No FSL206MRN
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series FPS™
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 7V ~ 26V
Duty Cycle 72%
Frequency - Switching 67kHz
Power (Watts) 12 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number FSL206
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 133386-FSL206MRN
Ultra Librarian 3D Model Ultra Librarian FSL206MRN CAD Model

Description

Product Overview: FSL206MRN from ON Semiconductor

The FSL206MRN is a cutting-edge integrated circuit designed by ON Semiconductor, a leading provider in energy-efficient innovations. This device is a member of the Green Mode Fairchild Power Switch (FPS) series, which is renowned for its high efficiency and reliability in power supply applications. The FSL206MRN is particularly suited for use in switched-mode power supplies (SMPS) and is an excellent choice for designers looking to optimize power consumption and performance in their systems.

Key Features

  • High Efficiency: The FSL206MRN incorporates ON Semiconductor's green mode function, which allows for reduced power consumption under light-load conditions, thereby enhancing the overall efficiency of the power supply.
  • Advanced Burst-Mode Operation: This feature significantly lowers the standby power consumption, making it ideal for applications that require compliance with power conservation standards.
  • Precision Fixed Operating Frequency: The device operates at a fixed frequency of 67kHz, providing a predictable performance and facilitating easier noise filtering and system design.
  • Internal Avalanche-Rugged Sense FET: The built-in sense FET is designed to withstand energy spikes, ensuring robust performance and long-term reliability.
  • Over-Voltage Protection (OVP): The FSL206MRN includes an OVP circuit that prevents damage to the power supply and the load in case of excessive voltage conditions.
  • Overload Protection (OLP) & Open Loop Protection: These features protect the power supply from damage during overload and open-circuit conditions.
  • Thermal Shutdown (TSD): The thermal shutdown function provides additional protection by turning off the FPS when the internal temperature exceeds safe operating limits.

Applications

The FSL206MRN is versatile and can be used in a variety of applications, including:

  • SMPS for LCD Monitors and TVs
  • Adapters for Notebooks
  • SMPS for DVD Players and Set-Top Boxes
  • Auxiliary Power Supplies for PCs
  • Industrial Power Supplies

With its robust feature set and ON Semiconductor's commitment to quality, the FSL206MRN offers a reliable and efficient solution for power management challenges across a wide range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,052 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess