EN
  • EN
  • DE

FSFR1800

Part No FSFR1800
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Power Switch (FPS™) for Half-Bridge Resonant Converters | IC SWIT PROG OVP OCP 9SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage 11.3V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 260W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN, Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR1800
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175950-FSFR1800
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFR1800 CAD Model

Description

ON Semiconductor FSFR1800 - Power Switch IC

The FSFR1800 from ON Semiconductor is a highly integrated power switch designed for high-efficiency power supplies with demanding energy-saving standards. This advanced IC is part of the FSFR-series Resonant Converters that combine a high-performance PWM controller and a high-voltage gate driver, providing a comprehensive solution for resonant converter topologies, particularly those used in switch mode power supplies (SMPS).

With its integrated power MOSFETs and controller, the FSFR1800 supports Zero-Voltage-Switching (ZVS) and reduces switching losses, which is essential for applications requiring high efficiency across a wide load range. The device caters to the Half-Bridge resonant converter topology and is optimized for desktop PC power supplies, televisions, game consoles, and other consumer electronics where energy efficiency is paramount.

The FSFR1800 ensures protection features that are crucial for system reliability, including over-voltage protection, over-current protection, and under-voltage lockout. Additionally, it incorporates an internal soft-start to prevent inrush current during startup, enhancing the longevity of the power supply components.

ON Semiconductor's commitment to environmental sustainability is evident in the FSFR1800's compliance with green standards, making it an eco-friendly choice for manufacturers looking to reduce the carbon footprint of their products. The IC is available in a compact form factor, which allows for smaller and more efficient designs, reducing the overall material usage in power supply units.

For designers and engineers, the FSFR1800 provides a versatile and robust solution, simplifying the design process and speeding up time-to-market with its integrated features and protections. Its high level of integration also translates into cost savings by reducing the number of external components required in the power supply design.

In summary, the ON Semiconductor FSFR1800 is a state-of-the-art power switch IC that offers a blend of efficiency, integration, and protection, making it an ideal choice for a wide range of power applications seeking to meet the highest standards in energy efficiency and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5964 $61.1388
40+ $2.9509 $118.0360
61+ $2.8586 $174.3746
84+ $2.7665 $232.3860
108+ $2.6743 $288.8244
145+ $2.3975 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,067 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess