Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer ON Semiconductor
Series Motion SPM® 3
Package Tube
Mounting Through Hole
Package 27-PowerDIP Module (1.205", 30.60mm)
Family Name FSBB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919384-FSBB20CH60CT
Ultra Librarian 3D Model Ultra Librarian FSBB20CH60CT CAD Model

Description

Product Overview: FSBB20CH60CT from ON Semiconductor

The FSBB20CH60CT is a cutting-edge Smart Power Module (SPM) designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This intelligent power module is part of the Motion SPM® 3 series and is specifically engineered to drive high-performance applications requiring efficient power conversion and reliable motor control.

Featuring a 600V, 20A three-phase IGBT inverter bridge, the FSBB20CH60CT includes six IGBTs, six fast recovery diodes, a thermistor, a dedicated high-voltage IC for gate driving, and protection circuitry, all integrated into a compact DIP package. This integration results in a reduction of component count, board space, and system cost, making it an ideal solution for a wide range of applications including air conditioners, washing machines, refrigerators, and other home appliances, as well as industrial motor drives and fans.

The module boasts an advanced level of integration, which simplifies design and enhances reliability. The built-in HVIC employs a negative voltage handling capability for better system ruggedness and overcurrent protection. Its bootstrap operation eliminates the need for an auxiliary power supply, further minimizing the overall design complexity.

The FSBB20CH60CT is equipped with multiple protection features, including under-voltage lockout (UVLO) for both high-side and low-side channels, over-current protection (OCP), and fault reporting. These features ensure safe operation under a variety of fault conditions. The module also includes a built-in NTC thermistor for temperature monitoring, which aids in the prevention of thermal overloads and enhances the longevity of the device.

ON Semiconductor's focus on quality and reliability is evident in the FSBB20CH60CT, which is designed to meet the stringent requirements of industrial applications. With its high level of performance, integration, and protection features, the FSBB20CH60CT from ON Semiconductor stands out as a top-tier solution for designers looking to optimize their motor control systems with a reliable and efficient power module.

You May Also Be Interested in

Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50CLB060
Infineon Technologies
CIPOS TINY
Need more? Email Us
ECAD model for IM393L6EXKLA1
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $15.3141
ECAD model for IKCM30F60GD
Powerex Inc.
MOD IPM 6PAC 600V 100A / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
ECAD model for PM100CSA060
Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060
Powerex Inc.
MOD IPM 600V 20A DIP / Module Dual-In-Line Intelligent
Lowest to $7.3050
ECAD model for PS21245-EP
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ECAD model for 6MBP20VSC060-50
Powerex Inc.
MOD IPM 600V 3A SIP / Power Driver Module IGBT 3 Phase 600 V 3 A 35-PowerSIP Module, 29 Leads
Need more? Email Us
ECAD model for PS21661-FR
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1134 $60.2268
5+ $24.7085 $123.5425
8+ $23.9364 $191.4912
10+ $23.1643 $231.6430
13+ $22.3920 $291.0960
17+ $20.0757 $341.2869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 142 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention