EN
  • EN
  • DE
  • IT

FSA2275UMX

Part No FSA2275UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Single DPDT 12-Pin UQFN T/R / IC SWITCH DUAL DPDT 12UMLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications Audio
Switch Circuit DPDT
On-State Resistance (Maximum) 1Ohm
Supply Voltage , Single (V+) 2.5V ~ 5.5V
-3db Bandwidth 230MHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-UFQFN
Supplier Device Package 12-UMLP (1.8x1.8)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714266-FSA2275UMX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FSA2275
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FSA2275UMX CAD Model

Description

The ON Semiconductor FSA2275UMX is a state-of-the-art USB 2.0 High-Speed Analog Switch specifically designed to cater to the needs of modern, high-performance electronic devices. This compact and efficient switch is an ideal solution for applications that require switching between USB signals and other high-speed data lines.

Key Features

  • USB 2.0 Compliance: The FSA2275UMX is fully compliant with USB 2.0 standards, ensuring seamless operation with high-speed data rates of up to 480 Mbps.
  • Low On-Capacitance (C<sub>ON): With an extremely low on-capacitance, the switch provides minimal signal distortion, making it suitable for high-quality data transmission.
  • Low On-Resistance (R<sub>ON): The low on-resistance of this switch ensures reduced voltage drop and improved signal integrity across the switch.
  • Bidirectional Operation: It supports bidirectional switching, providing flexibility in routing USB signals in either direction.
  • Power-Off Protection: The FSA2275UMX features power-off protection, which prevents any signal from being transmitted when the power is off, thus protecting the device and any connected peripherals.
  • ESD Protection: Enhanced ESD protection is built-in to safeguard the device against electrostatic discharges, ensuring the longevity and reliability of both the switch and the end product.
  • Space-Saving Package: The switch is offered in an ultra-compact UMLP package, which is perfect for space-constrained applications.

Applications

The versatility of the FSA2275UMX makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Notebook Computers
  • Desktop PCs and Workstations
  • Docking Stations
  • USB Hubs and Peripherals

Conclusion

ON Semiconductor's FSA2275UMX USB switch is a high-performance solution that delivers the efficiency, speed, and reliability required for cutting-edge consumer electronics. Its compliance with USB 2.0 standards, coupled with its low on-capacitance and on-resistance, makes it an indispensable component for manufacturers looking to enhance the user experience with high-speed data connectivity.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6440 $51.5200
190+ $0.5285 $100.4150
295+ $0.5119 $151.0105
405+ $0.4954 $200.6370
525+ $0.4789 $251.4225
700+ $0.4294 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,208 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess