EN
  • EN
  • DE

FS7140-02G-XTP

Part No FS7140-02G-XTP
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL PROG 16SSOP / Programmable Phase-Locked Loop Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type PLL Clock Generator
PLL Yes
Input Crystal
Output CMOS, PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Part Number Series FS7140
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809566-FS7140-02G-XTP
Ultra Librarian 3D Model Ultra Librarian FS7140-02G-XTP CAD Model

Description

The FS7140-02G-XTP from ON Semiconductor is a high-precision, low-jitter crystal oscillator designed to meet the stringent requirements of today's advanced electronic systems. This compact and reliable component provides a stable clock signal for applications such as networking equipment, server farms, telecommunications, and high-speed data processing units.

Key Features

  • Frequency Stability: The FS7140-02G-XTP offers excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, this oscillator minimizes power consumption, making it ideal for power-sensitive applications.
  • Low Phase Jitter: With its low phase jitter, the FS7140-02G-XTP provides a clean clock signal that is crucial for maintaining the integrity of high-speed data transfers.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, catering to the needs of applications that may experience temperature fluctuations.
  • Compact Package: The small form factor of the FS7140-02G-XTP allows for integration into space-constrained designs without compromising performance.

Applications

The FS7140-02G-XTP is versatile and can be used in a variety of applications. Its precision timing capabilities make it an excellent choice for:

  • High-speed communication systems
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Package: The device comes in a compact surface-mount package that is easy to integrate into various circuit designs.

Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the FS7140-02G-XTP is no exception. It is manufactured to the highest standards to ensure reliability and long-term performance.

For those seeking a reliable and precise crystal oscillator that offers low jitter and stable operation, the FS7140-02G-XTP from ON Semiconductor is an excellent choice. Its robust feature set and adaptability to various applications make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4377 $57.9393
22+ $5.2822 $116.2084
34+ $5.1171 $173.9814
47+ $4.9521 $232.7487
61+ $4.7870 $292.0070
81+ $4.2917 $347.6277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess