The FODM3052R2 is a high-performance optocoupler from ON Semiconductor, designed to provide efficient electrical isolation between input and output circuits. This robust component features a Fairchild trademarked Optoplanar® coplanar packaging technology, ensuring superior isolation voltage and noise immunity, making it an ideal choice for a wide array of applications.
Key Features
- High Isolation Voltage: The device offers an isolation voltage of 3750Vrms, which is critical for protecting sensitive electronics from high voltage transients.
- High-Speed Switching: With a fast switching speed, the FODM3052R2 is capable of operation at 2.5MBd, suitable for digital signal transmission.
- Low Input Current: It operates with a low input current of 5mA, making it energy-efficient for various applications.
- High Current Transfer Ratio (CTR): The component boasts a CTR range of 100% to 300%, ensuring reliable signal transfer from input to output.
- TTL Compatible: The output of the optocoupler is TTL compatible, which makes it easy to interface with digital logic circuits.
- Compact 4-Pin SOP Package: The device comes in a small-outline package, saving valuable board space in compact electronic designs.
Applications
The FODM3052R2 is versatile and can be used in a variety of applications, including:
- Isolated Line Receiver
- Computer Peripheral Interface
- Microprocessor System Interface
- Digital Isolation for A/D, D/A Conversion
- Switching Power Supply
- Industrial Control Systems
- Signal Transmission between Circuits of Different Potentials and Impedances
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the FODM3052R2 is no exception. This optocoupler is designed to meet stringent performance requirements, ensuring long-term reliability in demanding environments.
With its combination of performance, efficiency, and compactness, the FODM3052R2 from ON Semiconductor is an excellent choice for designers looking to implement electrical isolation in their digital applications while maintaining signal integrity and operational efficiency.