EN
  • EN
  • DE

FOD8342T

Part No FOD8342T
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 6SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 49 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.268", 6.80mm Width)
Case / Package 6-SOP
Family Name FOD8342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8342T-ND, FOD8342TOS
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919230-FOD8342T
Ultra Librarian 3D Model Ultra Librarian FOD8342T CAD Model

Description

The ON Semiconductor FOD8342T is a high-performance IGBT Drive Optocoupler designed to meet the needs of modern, high-speed switching applications. This robust optocoupler integrates a GaAlAs infrared LED and a high-speed photodetector with a dedicated drive circuit, encapsulated in a compact, surface-mountable 8-pin DIP package. It is specifically engineered to drive Insulated Gate Bipolar Transistors (IGBTs) and power MOSFETs in a variety of industrial and consumer applications.

The FOD8342T boasts a 2.5A peak output current, providing the necessary drive to switch high power devices efficiently. Its fast switching speeds, characterized by a 500ns propagation delay and 300ns rise and fall times, make it ideal for high-frequency operations. The device also features a minimum Common Mode Rejection (CMR) of 20kV/μs, ensuring stable operation in noisy environments where electrical isolation is crucial.

With an input-to-output isolation voltage of 5000Vrms, this optocoupler ensures the safety and reliability required for controlling power switches in high-voltage systems. Its reinforced insulation design makes it compliant with international safety standards, including UL1577 and DIN EN/IEC60747-5-5, providing designers with the confidence to integrate it into safety-critical applications.

The FOD8342T operates within an industrial temperature range of -40°C to +100°C, making it suitable for harsh operating conditions. Its low power consumption and high efficiency reduce thermal load, contributing to energy savings and extended system life.

Key applications for the FOD8342T include motor drives, power inverters, induction heating systems, and renewable energy inverters, where reliable and efficient switching of high voltage and current levels is paramount. ON Semiconductor's commitment to quality ensures that the FOD8342T delivers consistent performance, making it a trusted choice for designers looking to optimize their power management solutions.

Overall, the ON Semiconductor FOD8342T IGBT Drive Optocoupler is an essential component for any design requiring high isolation, fast switching, and reliable control of power semiconductors.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess