EN
  • EN
  • DE

FOD2711SD

Part No FOD2711SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name FOD271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872129-FOD2711SD
Ultra Librarian 3D Model Ultra Librarian FOD2711SD CAD Model

Description

ON Semiconductor FOD2711SD Optocoupler

The FOD2711SD is a high-performance optocoupler from ON Semiconductor, designed to provide electrical isolation between its input and output with a high data transmission rate. This device is particularly suitable for applications requiring high-voltage insulation and reliable signal isolation to protect sensitive electronic components from voltage spikes and noise.

At the core of the FOD2711SD is a light-emitting diode (LED) that transmits an optical signal to a photodetector. The photodetector, in turn, converts the light back into an electrical signal, ensuring that there is no electrical connection between the input and output. This optocoupler boasts an isolation voltage of 5000Vrms, providing a robust barrier against electrical disturbances.

Featuring a compact, surface-mountable design, the FOD2711SD is housed in a small outline package (SO-8), making it an excellent choice for space-constrained applications. Its small footprint is ideal for densely packed circuit boards where isolation is required without sacrificing valuable board space.

The FOD2711SD is capable of operating within a wide temperature range of -40°C to +100°C, ensuring reliability and performance under extreme conditions. This makes it well-suited for industrial, automotive, and telecommunications applications, where equipment may be exposed to harsh environments.

With a high-speed data rate, the FOD2711SD is also an excellent choice for digital communication interfaces, such as microprocessor system interfaces, where fast and reliable data transfer is critical. Its fast switching speeds enable efficient signal transmission, which is essential for maintaining high-throughput communication channels.

ON Semiconductor's commitment to quality and reliability is evident in the FOD2711SD optocoupler. It is designed to meet stringent regulatory standards, ensuring that it can be used in a wide range of safety-critical applications. Whether you are designing power supply circuits, motor controllers, or digital communication systems, the FOD2711SD provides a reliable solution for electrical isolation and signal integrity.

In summary, the FOD2711SD from ON Semiconductor is a versatile and reliable optocoupler that offers excellent electrical isolation, high-speed data transmission, and a compact form factor, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess