EN
  • EN
  • DE

FNA27560

Part No FNA27560
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 75A 34PWRDIP / Power Driver Module IGBT 3 Phase 600 V 75 A 34-PowerDIP Module (1.480", 37.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 2
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 75 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 34-PowerDIP Module (1.480", 37.60mm)
Base Product Number FNA27
Standard Package 24 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 758698-FNA27560
Ultra Librarian 3D Model Ultra Librarian FNA27560 CAD Model

Description

ON Semiconductor FNA27560: Intelligent Power Module

The ON Semiconductor FNA27560 is a state-of-the-art Intelligent Power Module (IPM) designed for advanced motor drive applications, such as those found in energy-efficient appliances, fans, pumps, and other industrial automation machinery. This compact module integrates multiple components into a single package, offering a streamlined solution for power management in a variety of systems.

Key Features

  • Integrated Design: The FNA27560 combines IGBTs, freewheeling diodes, and gate drivers in one package, reducing the complexity of the design and improving overall reliability.
  • High Performance: With its 600V rating and 10A continuous current capability, this module is well-suited for high-power applications that require efficient and robust performance.
  • Advanced Control: The built-in HVIC and LVIC gate drivers provide optimal gate drive with under-voltage lockout protection, ensuring safe operation under a wide range of conditions.
  • Over-Current Protection: The module includes over-current and short-circuit protection features, enhancing the safety and durability of the overall system.
  • Temperature Monitoring: An integrated temperature sensing function allows for real-time monitoring, helping to prevent thermal overload and extend the lifespan of the module.
  • Optimized Layout: The FNA27560's layout is optimized for excellent electrical performance, with minimal parasitic inductance and reduced EMI emissions.

Applications

The versatility of the FNA27560 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Energy-Efficient Appliance Motor Drives
  • Industrial Motor Control Systems
  • Fans and Blowers
  • Pumps and Compressors
  • Other applications requiring high-performance motor control

Summary

The ON Semiconductor FNA27560 Intelligent Power Module is a powerful solution for designers looking to enhance the performance and reliability of their motor drive applications. It provides a compact, high-performance, and integrated approach to power management, making it an ideal choice for a broad range of industrial and appliance applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3083 $73.3083
2+ $60.1504 $120.3008
3+ $58.2707 $174.8121
4+ $56.3910 $225.5640
5+ $54.5113 $272.5565
7+ $48.8722 $342.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess