EN
  • EN
  • DE

FMS6406CS

Part No FMS6406CS
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Precision S-Video Filter with Summed Composite Output, Sound Trap, and Group Delay Compensation | IC FILTER S-VIDEO DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6406
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174857-FMS6406CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6406CS CAD Model

Description

ON Semiconductor FMS6406CS Video Filter Driver

The ON Semiconductor FMS6406CS is a high-quality video filter driver designed to meet the needs of advanced video applications. This integrated circuit is engineered to provide optimal signal conditioning for video signals, making it an excellent choice for a wide range of consumer electronics, including televisions, DVD players, and set-top boxes.

The FMS6406CS features a six-channel filter driver, each with selectable low-pass filtering options to cater to different video standards such as S-video, composite video, and component video. This flexibility allows product designers to use a single chip for multiple video formats, thereby simplifying the design process and reducing overall system costs.

One of the key attributes of this device is its ability to drive heavy loads, which is crucial for maintaining signal integrity over long cable runs. The FMS6406CS can drive 2VP-P into a 150Ω load, ensuring that the video signal remains strong and clear, even when transmitted over considerable distances. Additionally, the filter driver offers an extended frequency range, making it suitable for high-definition video applications that require higher bandwidth.

The FMS6406CS also boasts a low-power consumption profile, which is essential for modern electronics that are becoming increasingly energy-efficient. With its power-saving features, this video filter driver helps to minimize the overall power utilization of the end product, contributing to longer device lifetimes and reduced environmental impact.

In terms of ease of use, the FMS6406CS comes in a compact SOP-14 package, which not only saves space on the PCB but also simplifies the assembly process. The device is also designed for easy interfacing with other components in a video signal chain, offering designers a high degree of versatility and integration.

Overall, the ON Semiconductor FMS6406CS is a robust and versatile solution for any application requiring high-quality video signal filtering and driving capabilities. Its combination of performance, flexibility, and power efficiency makes it an outstanding choice for the next generation of video electronics.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess