EN
  • EN
  • DE

FGY120T65SPD-F085

Part No FGY120T65SPD-F085
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 240A 882W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 240 A
Current - Collector Pulsed (Icm) 378 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 120A
Power - Max 882 W
Switching Energy 6.8µJ (on), 3.5µJ (off)
Input Type Standard
Gate Charge 162 nC
Td (on/off) @ 25°C 53ns/102ns
Test Condition 400V, 120A, 5Ohm, 15V
Reverse Recovery Time (trr) 123 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGY120
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1324182-FGY120T65SPD-F085
Ultra Librarian 3D Model Ultra Librarian FGY120T65SPD-F085 CAD Model

Description

Introducing the FGY120T65SPD-F085 Silicon Carbide Power MOSFET from ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, has unveiled its latest addition to the power electronics market: the FGY120T65SPD-F085. This advanced Silicon Carbide (SiC) Power MOSFET is engineered to meet the high-performance demands of modern power systems, offering exceptional efficiency, reliability, and thermal performance.

The FGY120T65SPD-F085 is designed to operate at a drain-to-source voltage (VDS) of 650V, making it an excellent choice for high-voltage applications. Its cutting-edge SiC technology enables lower on-resistance (RDS(on)) and reduced switching losses compared to traditional silicon MOSFETs. This results in higher efficiency and power density, which are crucial for applications such as electric vehicle (EV) charging, renewable energy systems, and high-performance power supplies.

With a continuous drain current (ID) rating of 120A at 25°C, this MOSFET can handle significant power levels, making it suitable for heavy-duty operations. The FGY120T65SPD-F085 also boasts a low gate charge (QG), which enhances its switching performance and further contributes to the overall efficiency of the system it is integrated into.

The robust design of the FGY120T65SPD-F085 ensures its stability and longevity even under harsh conditions. It features a maximum junction temperature of 175°C, providing a safety margin for thermal management and enabling the device to operate reliably in high-temperature environments. Additionally, the package is designed to minimize parasitic inductances, which is vital for high-speed switching applications.

ON Semiconductor has also prioritized ease of use and compatibility. The FGY120T65SPD-F085 comes in an industry-standard TO-247 package, ensuring it can be easily integrated into existing designs without the need for significant layout changes.

In summary, the FGY120T65SPD-F085 Silicon Carbide Power MOSFET from ON Semiconductor represents a leap forward in power electronics. By offering high efficiency, robust performance, and ease of integration, this MOSFET is poised to power a wide range of applications, driving innovation and efficiency in power management solutions.

To learn more about the FGY120T65SPD-F085 and how it can revolutionize your power systems, visit ON Semiconductor's website for detailed specifications and application notes.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2305 $64.9220
8+ $13.3174 $106.5392
12+ $12.9012 $154.8144
17+ $12.4850 $212.2450
21+ $12.0689 $253.4469
28+ $10.8204 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess