EN
  • EN
  • DE

FFH50US60S-F085

Part No FFH50US60S-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 50A TO247-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101, Stealth™
Package Tube
Product Status Last Time Buy
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.69 V @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 163 ns
Current - Reverse Leakage @ Vr 100 µA @ 600 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFH50US60
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368106-FFH50US60S-F085
Ultra Librarian 3D Model Ultra Librarian FFH50US60S-F085 CAD Model

Description

ON Semiconductor FFH50US60S-F085 - A Robust and Efficient Power Solution

The ON Semiconductor FFH50US60S-F085 is a cutting-edge power rectifier designed to meet the demanding requirements of modern electronic applications. This high-performance component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, engineered to facilitate compact, reliable, and efficient power management solutions for a wide range of industries.

Key Features

  • High Voltage Capability: With a maximum repetitive reverse voltage (Vrrm) of 600V, the FFH50US60S-F085 is ideal for applications that require a high blocking voltage capability, ensuring that it can handle the rigors of high-voltage circuits.
  • High Current Rating: This device is capable of supporting a forward current (If) of up to 50A, making it suitable for high-power applications that require a robust current handling capacity.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic of this diode minimizes power loss during operation, contributing to the overall efficiency of the system in which it is used.
  • Fast Recovery Time: The FFH50US60S-F085 boasts a fast recovery time, which is crucial for applications that demand quick switching and high-frequency operation, such as switching power supplies and converters.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing an additional layer of reliability and robustness for applications that experience transient overcurrent conditions.

Applications

The FFH50US60S-F085 is versatile and can be used in various applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Motor drives
  • Power factor correction (PFC) circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FFH50US60S-F085 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a range of operating conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing power systems for industrial, commercial, or consumer applications, the FFH50US60S-F085 from ON Semiconductor is an excellent choice for your rectification needs, providing efficiency, durability, and performance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7272 $52.3632
14+ $7.1608 $100.2512
22+ $6.9371 $152.6162
30+ $6.7133 $201.3990
39+ $6.4895 $253.0905
52+ $5.8182 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess