Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 25V
Id - Continuous Drain Current 33A, 90A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.5mOhm at 33A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 81nC at 10V
Gate Source Voltage (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) at Vds 5118pF at 13V
Power Dissipation (Maximum) 2.5W, 78W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-PQFN (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173843-FDMS8558S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMS8558S CAD Model

Description

ON Semiconductor FDMS8558S MOSFET Overview

The FDMS8558S, from ON Semiconductor, is a cutting-edge power MOSFET designed to meet the stringent requirements of modern electronic applications. This component is part of the PowerTrench® series, which is renowned for delivering high-performance solutions with a focus on energy efficiency. The FDMS8558S is particularly suitable for power supply and power management tasks where low on-resistance and high switching speeds are crucial.

Key Features

  • Low On-Resistance: The FDMS8558S boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 8.5 mΩ at V<sub>GS = 10 V, which minimizes power loss and improves overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 15 A, this MOSFET can handle high current loads, making it ideal for demanding applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low gate charge (Q<sub>g), reduced capacitance, and faster switching performance.
  • Single N-Channel Configuration: The FDMS8558S is a single N-Channel MOSFET, which simplifies circuit design and allows for straightforward integration into various systems.
  • High Performance Packaging: Enclosed in a compact 8-lead Power 56 package, the FDMS8558S provides excellent thermal performance and is space-efficient for PCB layouts.

Applications

The versatility of the FDMS8558S makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Battery management
  • Computing
  • Telecommunications

Conclusion

ON Semiconductor's FDMS8558S is a robust and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high current capacity, and fast switching capabilities, combined with the benefits of PowerTrench® technology, make it a top choice for engineers who demand the best in power MOSFET technology. Whether for industrial, computing, or consumer electronics, the FDMS8558S is engineered to deliver reliable and high-performance results.

You May Also Be Interested in

Renesas Electronics America
MOSFET P-CH 160V 7A TO-3P / Silicon P Channel MOS FET
Lowest to $10.9200
ECAD model for 2SJ162-E
Infineon Technologies
Lowest to $1.4662
ECAD model for IRLMS2002TRPF
Infineon Technologies
Need more? Email Us
ECAD model for IRLR5925
ON Semiconductor
MOSFET N-CH 100V 170MA SOT-23 / TMOS FET Transistor(N-Channel)
Lowest to $0.0452
ECAD model for BSS123LT1
STMicroelectronics
N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET | MOSFET N-CH 620V 2.2A TO-220FP
Lowest to $0.7354
ECAD model for STF2N62K3
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Vishay
REPETITIVE AVALANCHE AND dv/dt RATED HEXFET TRANSISTORS | MOSFET P-CH 50V 9.9A I-PAK
Lowest to $0.4350
ECAD model for IRFU9020
Infineon Technologies
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-262 / HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.10Ω , ID=17A )
Need more? Email Us
ECAD model for IRL530NLPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8977 $260.7930
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,227 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention