EN
  • EN
  • DE

MC68SEC000AE10

Part No MC68SEC000AE10
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 10MHz 5V 64-Pin LQFP Tray / IC MPU M680X0 10MHZ 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 10MHz
Graphics Acceleration No
Voltage - I/O 3.3V, 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC68SEC000
Manufacturer Pack Quantity 800
MSL Level 4 (72 Hours)
Win Source Part Number 715228-MC68SEC000AE10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC68SEC000
Introduction Date May 05, 2004
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68SEC000AE10 CAD Model

Description

NXP MC68SEC000AE10 Microprocessor

The NXP MC68SEC000AE10 is a high-performance, low-power microprocessor that has become a staple in the world of embedded systems. This 32-bit processor, with a 16-bit data bus, is part of the legendary Motorola 68000 series, renowned for its robust architecture and versatility. It operates at a frequency of 10 MHz, providing a balanced combination of processing speed and power efficiency.

Designed to cater to a wide array of applications, the MC68SEC000AE10 is particularly suited for control systems, telecommunications, and automotive industries. Its CMOS technology ensures low power consumption, making it an ideal choice for battery-operated devices and applications where energy efficiency is paramount.

One of the key features of the MC68SEC000AE10 is its compatibility with the M68000 family, allowing for easy integration into existing systems and facilitating the upgrade of legacy hardware. It supports a full 32-bit internal architecture, while externally it manages a 16-bit data bus, which enables it to maintain a balance between performance and cost.

The microprocessor offers a rich instruction set that provides a wide range of operations, including powerful addressing modes, bit manipulation, and multiple data types. This versatility allows programmers to optimize their code for both speed and memory efficiency. Additionally, the MC68SEC000AE10 includes support for interrupt handling and has a dedicated exception processing mechanism, enhancing its reliability and responsiveness in critical applications.

The NXP MC68SEC000AE10 is packaged in a 64-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to handle for prototyping and manufacturing. Its robust packaging and proven design ensure long-term reliability, even under harsh environmental conditions.

Overall, the MC68SEC000AE10 microprocessor is a testament to NXP's commitment to providing high-quality, dependable components for the electronics industry. Its combination of power efficiency, processing capability, and compatibility makes it a go-to solution for designers looking to leverage a proven architecture in their next project.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6586 $66.6344
9+ $13.6683 $123.0147
14+ $13.2409 $185.3726
19+ $12.8147 $243.4793
24+ $12.3874 $297.2976
32+ $11.1053 $355.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess