Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 7.4A, 37A
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 22mOhm at 32A, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 34nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1890pF at 25V
Power Dissipation (Maximum) 72W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D-PAK (TO-252)
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173761-FDD5810
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name FDD5810
Introduction Date April 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FDD5810 CAD Model

Description

ON Semiconductor FDD5810 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDD5810 is a state-of-the-art N-Channel PowerTrench® MOSFET designed to deliver high performance in power switching applications. This robust semiconductor device is engineered to achieve low on-state resistance and to provide superior switching performance, making it an ideal choice for a wide range of power management tasks.

The FDD5810 is built using ON Semiconductor's advanced PowerTrench process that encapsulates a vertical current flow through the device, providing a compact footprint and exceptional on-resistance (R<sub>DS(on)) characteristics. With a continuous drain current (I<sub>D) of 14A and a maximum drain-source voltage (V<sub>DSS) of 100V, this MOSFET can handle significant power levels, making it suitable for high-efficiency power supplies, motor drives, and DC-DC converters.

This device also features a low gate charge (Q<sub>g), which contributes to its fast switching capabilities. This is particularly beneficial in applications where switching speed is critical, such as in synchronous rectification in SMPS (Switch Mode Power Supplies) where efficiency is a key concern. Furthermore, the FDD5810 MOSFET offers a low threshold voltage (V<sub>GS(th)), allowing it to be driven at lower gate voltages and thus compatible with a broader range of driving circuits and controllers.

The thermal characteristics of the FDD5810 are also noteworthy, with an extended operating temperature range and a power dissipation of 48W, ensuring reliable operation even under high-temperature conditions. The device comes in a surface-mount D-PAK (TO-252) package, which is widely used in industry and known for its ease of installation and excellent thermal and electrical connections.

In summary, the ON Semiconductor FDD5810 N-Channel PowerTrench® MOSFET is a high-performance, efficient, and reliable component for power management applications. Its low on-resistance, fast switching speeds, and thermal resilience make it an excellent choice for designers looking to optimize their power circuitry for performance and efficiency.

You May Also Be Interested in

UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4039 $56.1560
100+ $1.1520 $115.2000
155+ $1.1160 $172.9800
210+ $1.0800 $226.8000
270+ $1.0440 $281.8800
360+ $0.9360 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention