EN
  • EN
  • DE

FDC6305N-NL

Part No FDC6305N-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823204-FDC6305N-NL
Ultra Librarian 3D Model Ultra Librarian FDC6305N-NL CAD Model

Description

ON Semiconductor FDC6305N-NL: PowerTrench® MOSFET

The FDC6305N-NL from ON Semiconductor is an advanced PowerTrench® MOSFET engineered for high-performance switching applications. This dual N-Channel Field Effect Transistor (FET) combines ON Semiconductor's innovative technology to offer low on-resistance and minimal gate charge, ensuring energy-efficient operation and reduced switching losses.

Key Features:

  • Low On-Resistance: The FDC6305N-NL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High-Speed Switching: Designed with speed in mind, this MOSFET facilitates high-speed switching, making it ideal for applications requiring fast transition times.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low voltage operation, enhancing its performance in low power applications.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design, enabling the use of a single component for applications that would typically require two separate MOSFETs.
  • Logic Level Gate Drive: The FDC6305N-NL can be driven by logic level voltages, making it compatible with microcontroller and logic-driven circuits without the need for additional level-shifting components.

Applications:

The FDC6305N-NL is suited for a wide range of applications, including but not limited to:

  • Power management circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Quality and Reliability:

ON Semiconductor is committed to quality, and the FDC6305N-NL is no exception. This device is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding electrical environments.

Environmental Considerations:

The FDC6305N-NL is also environmentally conscious, complying with RoHS regulations. It is lead-free and halogen-free, making it a suitable choice for eco-friendly and sustainable product designs.

With its combination of efficiency, speed, and reliability, the FDC6305N-NL from ON Semiconductor is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess