EN
  • EN
  • DE

FDBL9403-F085T6

Part No FDBL9403-F085T6
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 50A/300A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202233-FDBL9403-F085T6
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-HPSOF
Ultra Librarian 3D Model Ultra Librarian FDBL9403-F085T6 CAD Model

Description

ON Semiconductor FDBL9403-F085T6 Overview

The FDBL9403-F085T6 is a state-of-the-art N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a renowned leader in semiconductor solutions. This high-performance MOSFET is engineered to deliver optimal power efficiency and reliability for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic systems.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With its ability to handle high current levels, the FDBL9403-F085T6 is suitable for demanding environments where robust performance is critical.
  • Fast Switching Speed: The rapid switching characteristics of this MOSFET make it ideal for high-frequency power switching applications, leading to less switching loss and better performance in power supplies and inverters.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is a cornerstone of the FDBL9403-F085T6, ensuring minimized gate charge and low intrinsic capacitance for faster and more efficient operation.
  • High-Temperature Performance: Engineered to withstand high operating temperatures, this MOSFET maintains its integrity and performance even under thermal stress, making it suitable for industrial-grade applications.

Applications

The versatile FDBL9403-F085T6 is designed for a broad range of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Power management systems
  • Electronic vehicles and charging stations
  • Renewable energy inverters

Technical Specifications

  • VDS (Drain-Source Voltage): 40 V
  • ID (Continuous Drain Current): 195 A
  • RDS(on) (Typical): 1.35 mΩ
  • Package: PQFN 5x6 mm

In conclusion, the ON Semiconductor FDBL9403-F085T6 N-Channel PowerTrench® MOSFET is a high-performance solution that brings efficiency, reliability, and robustness to demanding power applications. Its cutting-edge technology and strong electrical characteristics make it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2269 $51.6304
38+ $2.6478 $100.6164
59+ $2.5650 $151.3350
81+ $2.4823 $201.0663
105+ $2.3995 $251.9475
140+ $2.1513 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess