EN
  • EN
  • DE

FCH130N60

Part No FCH130N60
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 28A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 28A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 130mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 70nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3590pF at 380V
Power Dissipation (Maximum) 278W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1173591-FCH130N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCH130N60 CAD Model

Description

Introducing the FCH130N60 Power MOSFET by ON Semiconductor

The FCH130N60 is a state-of-the-art N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor technologies. This high-performance MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-state resistance and high blocking voltage capability.

Key Features of the FCH130N60:

  • High Current Capability: The FCH130N60 is capable of handling a continuous drain current of up to 130A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of only 0.073Ω, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Voltage Threshold: The device can withstand drain-source voltages up to 600V, providing a wide safety margin for electrical surges and spikes.
  • Fast Switching Speed: The FCH130N60 boasts a fast switching performance, which is essential for reducing switching losses and improving power conversion efficiency.
  • Robust Body Diode: A rugged intrinsic diode with fast recovery time provides excellent performance in circuits that require a freewheeling or flyback diode.

Applications:

The FCH130N60 is highly versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Welding equipment
  • Inductive heating
  • Uninterruptible power supplies (UPS)

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The FCH130N60 is no exception, built to the highest standards of reliability and performance. It is designed to provide a long operational life and stable performance over a wide range of temperatures and conditions.

Whether you're designing power supplies or working on motor control applications, the FCH130N60 from ON Semiconductor is an excellent choice for efficient and reliable power switching. Its robust design and advanced technology ensure it stands out as a top performer in its class.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0446 $64.3568
18+ $6.6008 $118.8144
28+ $6.3941 $179.0348
38+ $6.1885 $235.1630
49+ $5.9817 $293.1033
65+ $5.3627 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess