The ON Semiconductor FC12G-TL is a state-of-the-art power MOSFET designed for high-performance power conversion applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, which are renowned for their reliability and innovative technology.
Key Features
- Low On-Resistance: The FC12G-TL boasts a very low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency in power circuits.
- High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for applications requiring high-frequency operation, such as switch-mode power supplies and DC-DC converters.
- High-Temperature Operation: With an ability to operate at high temperatures, the FC12G-TL is suitable for demanding environments, ensuring reliable performance under thermal stress.
- Gate Charge Optimization: The device features an optimized gate charge that enables efficient gate drive performance, which is critical for minimizing switching losses.
- Robust Body Diode: The built-in body diode of the FC12G-TL is robust, providing fast recovery and enhancing the device's capability to handle reverse recovery, which is particularly important in bridge circuits and synchronous rectification.
Applications
The FC12G-TL is suitable for a wide range of applications, including:
- Power Supply Modules
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Power Management Systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
15A |
| Power Dissipation (PD) |
2.5W |
| Operating Temperature Range |
-55°C to 150°C |
The FC12G-TL from ON Semiconductor is a robust and efficient solution for engineers looking to optimize their power management systems with a reliable and high-performance MOSFET.