EN
  • EN
  • DE

FAN9673Q

Part No FAN9673Q
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 75KHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Manufacturer ON Semiconductor
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name FAN9673
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN9673Q-ND, FAN9673QOS
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844711-FAN9673Q
Ultra Librarian 3D Model Ultra Librarian FAN9673Q CAD Model

Description

The FAN9673Q from ON Semiconductor is a sophisticated and efficient Power Factor Correction (PFC) controller designed for use in various power supply applications. As an integral part of power management solutions, this device helps in enhancing power efficiency and reducing energy consumption by correcting the power factor of electronic systems, making it an eco-friendly choice for modern electronic applications.

Key Features

  • Multi-Mode Operation: The FAN9673Q operates in Critical Conduction Mode (CrM), Boundary Conduction Mode (BCM), and Continuous Conduction Mode (CCM), allowing for flexible application across different power levels.
  • High Efficiency: This PFC controller is optimized for high efficiency, which is crucial for reducing heat dissipation and improving the reliability of the end application.
  • Low THD: It offers low Total Harmonic Distortion (THD), which minimizes interference with other electronic devices and complies with international power quality standards.
  • Brownout Protection: FAN9673Q includes brownout protection, safeguarding the system against drops in input voltage, which can lead to unstable operation or damage.
  • Integrated Protections: To ensure the longevity and safety of the application, the device features over-voltage, over-current, and over-temperature protection.

Applications

The FAN9673Q is versatile and can be used in a variety of applications where power efficiency is crucial. It is particularly well-suited for:

  • AC-DC power supplies
  • LED lighting systems
  • Telecom power systems
  • Industrial power systems
  • Flat-panel display TVs and monitors

Technical Specifications

With an operating junction temperature range of -40°C to +150°C, the FAN9673Q is built to withstand harsh conditions. It supports a wide range of input voltages and is designed to work with high-power systems, making it a robust choice for demanding applications.

Conclusion

ON Semiconductor's FAN9673Q PFC controller is a high-performance solution that offers both energy efficiency and power quality improvements. Its robust feature set and flexibility make it an ideal choice for designers looking to optimize their power supply systems in both consumer and industrial markets.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess