EN
  • EN
  • DE

FAN7930CMX_G

Part No FAN7930CMX_G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOIC-8
Manufacturer ON Semiconductor
Win Source Part Number 759382-FAN7930CMX_G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7930CMX_G CAD Model

Description

FAN7930CMX_G - Critical Conduction Mode PFC Controller

The FAN7930CMX_G is a versatile Power Factor Correction (PFC) controller specifically designed by ON Semiconductor to deliver an efficient, low-cost solution for power systems requiring a high power factor and low Total Harmonic Distortion (THD). This advanced IC is tailored for use in a wide range of applications such as air conditioners, LED lighting, offline power supplies, and other consumer electronics that demand energy efficiency and reliability.

Key Features

  • High Efficiency: The FAN7930CMX_G operates in Critical Conduction Mode (CrM), also known as Boundary Conduction Mode (BCM), which ensures zero voltage switching and minimizes switching losses, leading to high operational efficiency.
  • Low Total Harmonic Distortion: By implementing precise control over the input current waveform, this PFC controller significantly reduces harmonic distortion, contributing to better power quality and meeting stringent regulatory standards.
  • Integrated Protections: The device includes a range of protection features such as over-voltage, under-voltage, over-current, and brown-out protection, enhancing the safety and durability of the end application.
  • Green Mode Operation: At light loads, the FAN7930CMX_G enters a green mode, which reduces the switching frequency and minimizes standby power consumption, making it an eco-friendly choice for modern electronic devices.

Applications

The FAN7930CMX_G is suitable for a variety of applications that require efficient power management. Its versatility and high performance make it an ideal choice for:

  • AC-DC Adapters
  • Power Supplies for Desktops, TVs, and Servers
  • LED Lighting Systems
  • Power Supplies for Home Appliances

Technical Specifications

The FAN7930CMX_G operates over a wide supply voltage range and is available in a compact 8-pin SOP package. It supports a wide operating frequency range, which allows flexibility in the choice of inductor size and optimization of the PFC stage for various applications.

ON Semiconductor's commitment to quality and performance is evident in the FAN7930CMX_G PFC controller, making it a reliable and cost-effective solution for enhancing power system performance while complying with global energy efficiency standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,570 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess