EN
  • EN
  • DE

FAN6291QHMTCX

Part No FAN6291QHMTCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description Compact Secondary-Side Adaptive Charging Controller | IC SECONDARY SIDE CTRLR 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
Applications Secondary-Side Controller, Synchronous Rectifier
Parts Input Voltage (V) Up to 16V
Supply Voltage (V) 16V
Supply Current 8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710167-FAN6291QHMTCX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6291QHMTCX CAD Model

Description

The FAN6291QHMTCX is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, renowned for its high efficiency and reliability in advanced electronic applications. This IC is specifically designed to cater to the needs of modern, compact, and energy-sensitive devices, making it an ideal choice for engineers looking to optimize power consumption without compromising performance.

Key Features

  • High Efficiency: With its advanced design, the FAN6291QHMTCX offers exceptional energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Compact Size: The IC comes in a space-saving package, making it perfect for use in applications where PCB real estate is at a premium.
  • Robust Power Management: It provides a robust power management solution with features that ensure stable operation under various load conditions.
  • Wide Input Voltage Range: This IC supports a broad range of input voltages, giving designers the flexibility to use it in multiple applications without the need for additional components.

Applications

The versatility of the FAN6291QHMTCX allows it to be used in a diverse array of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home automation systems
  • Power supply modules
  • Networking equipment
  • Consumer electronics

Technical Specifications

The FAN6291QHMTCX boasts an impressive set of technical specifications that make it stand out in the field of power management ICs:

  • Integrated features for enhanced power control and efficiency
  • Support for various control methodologies to suit different applications
  • High reliability and long operational lifespan
  • Compliance with industry standards for safety and performance

In conclusion, the FAN6291QHMTCX from ON Semiconductor is a powerful and versatile IC that offers a high-efficiency solution for power management challenges in modern electronics. Its compact size, robust feature set, and adaptability make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3427 $60.4215
105+ $1.1018 $115.6890
165+ $1.0674 $176.1210
225+ $1.0330 $232.4250
290+ $0.9985 $289.5650
390+ $0.8953 $349.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess