EN
  • EN
  • DE

FAN6248HCMX

Part No FAN6248HCMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description LLC SR CONTROLLER / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input 4V ~ 4.7V
Voltage - Supply 0V ~ 27V
Current - Supply 8.5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN6248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FAN6248HCMXDKR,488-FAN6248HCMXTR,488-FAN6248HCMXCT,FAN6248HCMX-ND
Standard Package 2,500
Win Source Part Number 1145146-FAN6248HCMX
Ultra Librarian 3D Model Ultra Librarian FAN6248HCMX CAD Model

Description

Introducing the FAN6248HCMX from ON Semiconductor

The FAN6248HCMX is a state-of-the-art, highly efficient, synchronous rectification controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced component is specifically tailored for flyback converters, playing a crucial role in enhancing the performance and efficiency of power supply systems.

Key Features

  • High Efficiency: The FAN6248HCMX is engineered to deliver top-notch efficiency, which is critical for reducing energy consumption and heat generation in electronic devices.
  • Adaptive Gate Drive: It features an adaptive gate drive for optimal control of the external MOSFET, ensuring that it operates under the best possible conditions, thus prolonging the life of the power supply.
  • Wide VDD Operating Range: This controller operates over a wide VDD range, accommodating various power levels and enhancing the versatility of the power supply design.
  • Advanced Protection Features: It includes multiple protection features such as VDD over-voltage protection, over-current protection, and thermal shutdown, which contribute to the safety and reliability of the end application.

Applications

The FAN6248HCMX is suitable for a broad spectrum of applications, including but not limited to:

  • AC-DC Adapters
  • Power Supplies for Consumer Electronics
  • LED Lighting
  • Telecom and Networking Equipment

Product Specifications

The FAN6248HCMX comes in a compact, surface-mount package, making it an ideal choice for space-constrained applications. Its high level of integration and small footprint contribute to a reduced bill of materials and simplified design processes.

Conclusion

With its combination of high efficiency, adaptive control, and robust protection mechanisms, the FAN6248HCMX from ON Semiconductor represents an excellent solution for designers looking to optimize their power supply systems. By integrating this controller into your design, you can expect a significant improvement in the performance and longevity of your electronic products.

You May Also Be Interested in

Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess