EN
  • EN
  • DE

FAN53528BUC08X

Part No FAN53528BUC08X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.0 A, 2.4 MHz, Digitally Programmable Buck Regulator | IC REG BUCK PROG 3A 15WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.35V
Maximum Output Voltage 1.14V
Output Current 3A
Switching Frequency 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.02x1.31)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718352-FAN53528BUC08X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN53528BUC08X CAD Model

Description

ON Semiconductor FAN53528BUC08X Power Regulator

The FAN53528BUC08X, brought to you by ON Semiconductor, is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications. This tiny powerhouse is part of ON Semiconductor's FAN53528 series, which is renowned for its high-performance step-down switching voltage regulators.

Key Features

  • High Efficiency: The FAN53528BUC08X boasts an impressive efficiency rate, which is crucial for battery-operated devices where power conservation is paramount. This efficiency is achieved through its innovative synchronous buck regulator topology.
  • Adjustable Output Voltage: It offers a flexible output voltage range that can be adjusted from 2.4V down to as low as 0.6V, with a 1% accuracy over temperature, allowing for precise voltage regulation tailored to specific device requirements.
  • Compact Size: With a small form factor, this PMIC is an ideal solution for space-constrained applications. It minimizes the footprint on the PCB, providing more room for other critical components.
  • High Switching Frequency: Operating at a high switching frequency of up to 3MHz, the FAN53528BUC08X allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and cost.
  • Power Save Mode: To enhance battery life, the FAN53528BUC08X features a Power Save Mode that reduces switching losses by decreasing the switching frequency under light load conditions.

Applications

The FAN53528BUC08X is suited for a variety of applications, particularly where high efficiency and compact size are necessary. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Networking and telecom equipment
  • Wireless and IoT devices

Reliability and Protection

ON Semiconductor understands the importance of device protection and reliability. The FAN53528BUC08X includes features such as over-temperature protection, under-voltage lockout, and peak current protection, ensuring the safety and longevity of both the PMIC and the device it powers.

With its combination of high efficiency, adjustable output, and compact size, the FAN53528BUC08X from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions in a wide array of electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9037 $54.2220
135+ $0.7415 $100.1025
210+ $0.7183 $150.8430
290+ $0.6951 $201.5790
375+ $0.6720 $252.0000
500+ $0.6025 $301.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess