EN
  • EN
  • DE
  • IT

FAN53526UC89X

Part No FAN53526UC89X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Digitally Programmable TinyBuck Regulator | IC REG BUCK PROG 3A 15WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.15V
Maximum Output Voltage 1.15V
Output Current 3A
Switching Frequency 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.02x1.31)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714224-FAN53526UC89X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN53526UC89X CAD Model

Description

ON Semiconductor FAN53526UC89X: High-Performance Power Solution

The FAN53526UC89X, a part of ON Semiconductor's portfolio of power management ICs, is a highly efficient, synchronous step-down regulator designed to deliver a continuous 3A load current to devices requiring a compact and efficient power solution. With a wide input voltage range of 2.4V to 5.5V, this regulator is versatile enough to fit a broad range of applications, including portable and battery-powered devices.

The FAN53526UC89X boasts an impressive array of features that make it a standout choice for designers looking to optimize power consumption and extend battery life in their products. Its high-efficiency operation is facilitated by an adaptive PFM (Pulse Frequency Modulation) mode, which ensures efficient power delivery even at light loads, and a PWM (Pulse Width Modulation) mode that maintains regulation and performance at higher loads.

Incorporating a 2MHz switching frequency allows for the use of small external components, such as inductors and capacitors, which reduces the overall solution footprint and saves on board space. This is particularly beneficial for space-constrained applications like smartphones, tablets, and wearable technology.

Protection features are also a key aspect of the FAN53526UC89X, including over-current protection, over-temperature protection, and under-voltage lockout, all of which contribute to a reliable and robust power solution. The device's soft-start feature minimizes inrush current during startup, further enhancing system stability and longevity.

Another notable feature is the VOUT discharge function, which allows the output capacitor to be discharged when the device is disabled, ensuring a faster turn-off time and improving system response. Additionally, the FAN53526UC89X offers a Power Good (PG) indicator, providing a real-time output status that can be used for power sequencing and system monitoring.

ON Semiconductor's FAN53526UC89X is available in a compact, 15-bump WLCSP (Wafer Level Chip Scale Package) measuring just 1.873mm x 1.873mm, which is ideal for portable applications where size and efficiency are paramount. With its high level of integration and performance, the FAN53526UC89X is an excellent choice for designers seeking a reliable, high-efficiency power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6085 $56.2975
80+ $1.3198 $105.5840
120+ $1.2786 $153.4320
165+ $1.2373 $204.1545
210+ $1.1961 $251.1810
280+ $1.0724 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess