EN
  • EN
  • DE

FAN5235QSC

Part No FAN5235QSC
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV MOBILE 5OUT 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Converter, Mobile PCs
Parts Input Voltage (V) 5.4V ~ 24V
Number of Outputs 5
Voltage - Output 3.3V, 5V, 12V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number FAN5235
Manufacturer Pack Quantity 2,700
MSL Level 1 (Unlimited)
Win Source Part Number 753190-FAN5235QSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN5235QSC CAD Model

Description

Product Overview: FAN5235QSC from ON Semiconductor

The FAN5235QSC is a sophisticated multi-phase PWM controller designed by ON Semiconductor, tailored for powering high-performance microprocessors in personal computers and servers. This component integrates cutting-edge technology to ensure stable and efficient power delivery, a critical requirement for modern computing systems.

Key Features

  • Multi-Phase Operation: The FAN5235QSC operates in a multi-phase mode, distributing the load across several channels to reduce overall system stress and enhance thermal performance. This leads to improved efficiency and a longer lifespan for the components.
  • High-Efficiency: Designed with efficiency in mind, this controller helps to minimize power loss, ensuring that the system operates at optimal levels with reduced heat generation.
  • Voltage Regulation: The device provides precise voltage regulation, a critical factor for the stability of high-speed microprocessors, thereby ensuring consistent performance and reliability.
  • Dynamic VID Technology: It supports Dynamic VID technology which allows for real-time voltage adjustments based on the processor's workload, further optimizing power consumption and performance.
  • Overcurrent Protection: The FAN5235QSC features robust overcurrent protection, safeguarding the processor and power system from potential damage caused by excessive currents.

Applications

The versatility and advanced features of the FAN5235QSC make it ideal for a range of applications, particularly in the realm of computing where stable and efficient power delivery is paramount. Its main applications include:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Workstations
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FAN5235QSC is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs consistently even under demanding conditions. Customers can rely on this product for long-term performance and dependability.

You May Also Be Interested in

Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess