EN
  • EN
  • DE

FAN48618BUC53X

Part No FAN48618BUC53X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.25V 1.2A 9WLCSP  /  Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1.2A 9-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series TinyBoost®
Package Tape & Reel (TR)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 4.8V
Voltage - Output (Min/Fixed) 5.25V
Current - Output 1.2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
Base Product Number FAN48618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 961410-FAN48618BUC53X
Ultra Librarian 3D Model Ultra Librarian FAN48618BUC53X CAD Model

Description

Introducing the FAN48618BUC53X from ON Semiconductor

The FAN48618BUC53X is a state-of-the-art micro-USB switch mode charger integrated circuit designed by ON Semiconductor, a leading force in energy-efficient innovations. This compact and efficient power management solution is tailored for portable applications, providing a seamless charging experience for a wide range of consumer electronics.

Efficient Power Conversion

At the heart of the FAN48618BUC53X lies an advanced charging controller that operates at a high switching frequency, enabling the use of small external components. This results in a reduced footprint on the PCB and minimizes the overall design size, making it an ideal choice for space-constrained applications such as smartphones, wireless headphones, and wearable devices.

Adaptive Charging Technology

The device incorporates ON Semiconductor's proprietary adaptive charging technology, which intelligently adjusts the charging parameters to optimize the charging cycle for different battery chemistries and conditions. This ensures not only faster charging times but also extends the lifespan of the battery by preventing overcharging and excessive heat generation.

Comprehensive Protection Features

ON Semiconductor understands the importance of device safety. The FAN48618BUC53X comes with a suite of protection features to safeguard the device and the battery under charge. These include over-voltage protection, over-current protection, thermal shutdown, and under-voltage lockout, providing peace of mind for both manufacturers and end-users.

Easy Integration

The FAN48618BUC53X is offered in a compact WLCSP-9 package, which not only saves space but also simplifies integration into existing designs. Its flexible I/O voltage range and compatibility with multiple battery chemistries make it a versatile choice for designers looking to implement a reliable charging solution without the need for extensive redesign.

As part of ON Semiconductor's commitment to environmental sustainability, the FAN48618BUC53X is also designed to meet current energy efficiency standards, reducing the ecological footprint of the devices it powers.

With its combination of high efficiency, adaptive charging, compact size, and comprehensive protection features, the FAN48618BUC53X from ON Semiconductor stands out as a superior choice for modern portable electronic devices that require reliable and efficient power management.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6460 $51.6800
190+ $0.5300 $100.7000
295+ $0.5135 $151.4825
405+ $0.4969 $201.2445
525+ $0.4803 $252.1575
700+ $0.4307 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess