EN
  • EN
  • DE

FAN3240TMX

Part No FAN3240TMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3240TMXCT, FAN3240TMX-ND, FAN3240TMXDKR, FAN3240TMXTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918888-FAN3240TMX
Ultra Librarian 3D Model Ultra Librarian FAN3240TMX CAD Model

Description

ON Semiconductor FAN3240TMX: High-Efficiency MOSFET Driver

The FAN3240TMX from ON Semiconductor is a cutting-edge, high-speed, low-side gate driver specifically designed for driving N-Channel MOSFETs in a variety of applications. This driver is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance.

With its capability to deliver high peak current pulses, the FAN3240TMX ensures efficient and rapid charging and discharging of the gate capacitance of the MOSFET, which is essential for fast switching applications. The driver is capable of sourcing up to 4A of continuous current and sinking up to 8A, making it suitable for high-power and high-frequency applications.

The device features a wide supply voltage range from 4.5V to 18V, allowing it to be used in various circuit configurations and ensuring compatibility with a broad range of MOSFETs. The FAN3240TMX is also equipped with a robust under-voltage lockout (UVLO) protection that ensures the driver operates only when the supply voltage is within an acceptable range, thereby safeguarding the MOSFETs from potential damage caused by insufficient gate voltage.

One of the key advantages of the FAN3240TMX is its high-speed performance. With propagation delay times typically under 15ns, the driver enables fast switching of the MOSFET, which is crucial for reducing power losses and improving overall efficiency in power conversion systems. This makes the FAN3240TMX an excellent choice for applications such as DC-DC converters, motor drives, and power inverters.

The FAN3240TMX comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. The small footprint does not compromise its thermal performance, ensuring reliable operation even under high-switching frequencies and currents.

Overall, the ON Semiconductor FAN3240TMX MOSFET driver is a high-performance solution that provides designers with the efficiency, speed, and reliability required for today's demanding power management applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2117 $54.5265
105+ $0.9943 $104.4015
160+ $0.9632 $154.1120
215+ $0.9321 $200.4015
280+ $0.9011 $252.3080
375+ $0.8078 $302.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess