Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-MicroFET (2x2)
Family Name FAN3100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3100CMPXTR, FAN3100CMPXDKR, FAN3100CMPXCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871466-FAN3100CMPX
Ultra Librarian 3D Model Ultra Librarian FAN3100CMPX CAD Model

Description

ON Semiconductor FAN3100CMPX - High-Speed Low-Side Gate Driver

The FAN3100CMPX from ON Semiconductor is a high-performance, single-channel low-side gate driver specifically designed to drive MOSFETs and IGBTs. This device is ideal for high-speed applications that require efficient and reliable switching. The FAN3100CMPX is part of ON Semiconductor's extensive gate driver portfolio, delivering robust performance in a compact, surface-mount package.

Key Features:

  • High-Speed Operation: The FAN3100CMPX boasts a fast propagation delay of typically 13ns and a rise and fall time of typically 10ns, ensuring quick and efficient switching transitions.
  • High Peak Output Current: With a peak output current of ±4A, this driver can effectively handle the high-current demands of power MOSFETs and IGBTs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various power management applications.
  • Robust Output Drive: The FAN3100CMPX is capable of driving capacitive loads with minimal delay and maximum efficiency, ensuring reliable operation even under demanding conditions.
  • Protection Features: The device includes industry-standard features such as under-voltage lockout (UVLO) to ensure proper operation during power-up and power-down sequences.

Applications:

The FAN3100CMPX is suitable for a wide range of high-speed switching applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Class-D Audio Amplifiers
  • Automotive and Industrial Systems

Package and Environmental Compliance:

The FAN3100CMPX comes in a compact 6-pin SOT-23 package, which is not only space-saving but also ensures efficient thermal performance. ON Semiconductor is committed to environmental sustainability, and the FAN3100CMPX is designed to meet RoHS and Green standards, ensuring compliance with global environmental regulations.

With its combination of high-speed performance, robust output drive, and protection features, the FAN3100CMPX from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their low-side switching applications.

You May Also Be Interested in

Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0687 $58.7785
130+ $0.8770 $114.0100
200+ $0.8495 $169.9000
275+ $0.8221 $226.0775
355+ $0.7948 $282.1540
475+ $0.7125 $338.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,904 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention