EN
  • EN
  • DE

ESDR7534W1T2G

Part No ESDR7534W1T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 30VC SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 30V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1.9pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 1037182-ESDR7534W1T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDR7534W1T2G CAD Model

Description

The ESDR7534W1T2G is a cutting-edge semiconductor device manufactured by ON Semiconductor, a renowned leader in the electronic components industry. This product is designed to provide robust electrostatic discharge (ESD) protection for sensitive electronic equipment, ensuring reliability and longevity in various applications.

The ESDR7534W1T2G features a low clamping voltage, which is crucial for safeguarding delicate circuits from the damaging effects of ESD events. Its fast response time ensures that protection is activated swiftly upon the detection of an ESD surge, minimizing the risk of damage to the connected components. This makes it an ideal solution for high-speed data lines and other applications where quick reaction to transients is essential.

This device is housed in a small, leadless SOD-723 package, which not only saves valuable board space but also contributes to the reduction of parasitic inductance, thereby enhancing the overall performance of the ESD protection circuitry. The compact form factor of the ESDR7534W1T2G makes it especially suitable for portable electronics, where space is at a premium.

ON Semiconductor's ESDR7534W1T2G is designed to meet the stringent requirements of the IEC61000-4-2 standard, ensuring that it can withstand ESD strikes of up to ±20 kV (air discharge) and ±15 kV (contact discharge). This level of protection is vital for ensuring that consumer electronics, such as smartphones, tablets, and other portable devices, remain functional and reliable even in harsh environments.

The device also boasts a low leakage current, which is beneficial for battery-powered applications, as it helps to extend the battery life by reducing power consumption when the device is in standby mode. Additionally, the ESDR7534W1T2G supports a wide operating temperature range, making it versatile enough to be used in both commercial and industrial settings.

In summary, the ESDR7534W1T2G from ON Semiconductor is a highly effective ESD protection solution that combines low clamping voltage, fast response time, and a miniature package. Its robust protection capabilities and compliance with industry standards make it a reliable choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess