EN
  • EN
  • DE

ESDM3051MXT5G

Part No ESDM3051MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 7.5VC 2X3DFN  /  7.5V (Typ) Clamp 9.9A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.1V
Voltage - Clamping (Max) @ Ipp 7.5V (Typ)
Current - Peak Pulse (10/1000µs) 9.9A (8/20µs)
Power Line Protection No
Applications USB
Capacitance @ Frequency 21pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESDM3051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESDM3051MXT5G-ND,ONSONSESDM3051MXT5G,ESDM3051MXT5GOSTR,ESDM3051MXT5GOSCT,ESDM3051MXT5GOSDKR,2156-ESDM3051MXT5G-OS
Standard Package 10,000
Win Source Part Number 1057958-ESDM3051MXT5G
Ultra Librarian 3D Model Ultra Librarian ESDM3051MXT5G CAD Model

Description

ON Semiconductor ESDM3051MXT5G Overview

The ESDM3051MXT5G is a cutting-edge, high-efficiency MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of power management solutions, optimized for performance and reliability in a wide range of applications. The ESDM3051MXT5G is specifically engineered to address the demanding requirements of modern electronic circuits, providing a perfect blend of low on-resistance, high-speed switching, and robust thermal performance.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Designed for fast switching applications, the ESDM3051MXT5G ensures minimal switching losses and is well-suited for high-frequency power converters and inverters.
  • Advanced Packaging: Housed in a compact, surface-mount package, the MOSFET provides excellent thermal performance and is optimized for space-constrained applications.
  • Energy Efficiency: By minimizing power losses, this MOSFET supports energy-saving initiatives, contributing to the development of greener electronic solutions.

Applications

The versatility of the ESDM3051MXT5G allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Battery management systems
  • Load switches

Product Specifications

The ESDM3051MXT5G boasts impressive technical specifications that cater to the needs of modern electronics:

  • Voltage Rating: Optimal performance within its rated voltage parameters.
  • Current Capacity: Capable of handling significant current levels without performance degradation.
  • Thermal Resistance: Low thermal resistance ensures efficient heat dissipation and stable operation even under high power conditions.

ON Semiconductor's commitment to quality is reflected in the ESDM3051MXT5G, making it a reliable choice for designers seeking to enhance the performance and efficiency of their power management systems. With its robust design and superior electrical characteristics, the ESDM3051MXT5G stands out as an exemplary component for a myriad of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,434 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess