EN
  • EN
  • DE

ESD9R3.3ST5G

Part No ESD9R3.3ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Maximum)
Minimum Breakdown Voltage 4.8V
Maximum Clamping Voltage 7.8V
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package SOD-923
Manufacturer Package SOD-923
Win Source Part Number 1172680-ESD9R3.3ST5G
Manufacturer Homepage www.onsemi.com
Family Name ESD9R3.3S
Introduction Date July 10, 2008
ECCN EAR99
Country of Origin Belgium, China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ESD9R3.3ST5G CAD Model

Description

The ESD9R3.3ST5G is a state-of-the-art ESD protection device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) that can occur during manufacturing, shipping, or when devices are in use.

Key Features

  • Low Clamping Voltage: The ESD9R3.3ST5G offers a low clamping voltage, which ensures that even when an ESD event occurs, the voltage spike is kept to a minimum, protecting sensitive circuit components.
  • Fast Response Time: With a rapid response time to ESD strikes, this device provides immediate protection, preventing damage to the system.
  • Low Capacitance: The design of this ESD protector features low capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Small Package Size: The compact SOD-923 package allows for space-saving on PCBs, making it an ideal choice for portable and space-constrained applications.
  • ISO 7637-2 & IEC 61000-4-2 Compliance: The device meets the stringent requirements of these standards, ensuring reliable protection against ESD and electrical transient threats.

Applications

The ESD9R3.3ST5G is versatile and can be used in a variety of applications, including:

  • Portable electronics such as smartphones and tablets
  • Computer interfaces like USB, HDMI, and Ethernet
  • Consumer electronics, including digital cameras and audio devices
  • Medical devices with sensitive electronic components
  • Automotive electronics that require robust ESD protection

Technical Specifications

Parameter Value Reverse Stand-off Voltage 3.3V Clamping Voltage Low ESD Withstand Voltage ±20 kV (air), ±15 kV (contact) Package SOD-923

For those looking to integrate ESD protection into their designs with minimal impact on performance and space, the ESD9R3.3ST5G from ON Semiconductor is an excellent choice. Its combination of features makes it a reliable and essential component for safeguarding electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1795 $50.2600
680+ $0.1473 $100.1640
1,055+ $0.1427 $150.5485
1,450+ $0.1381 $200.2450
1,875+ $0.1335 $250.3125
2,510+ $0.1197 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess