Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max), 12V (Max)
Minimum Breakdown Voltage 5.5V, 13.3V
Max Clamping Voltage 9.5V, 15V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 0.35pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.8x2)
Win Source Part Number 1037096-ESD7124MUTBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD7124MUTBG CAD Model

Description

ON Semiconductor ESD7124MUTBG Overview

The ESD7124MUTBG from ON Semiconductor is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD strikes. This compact and robust component is essential for modern electronic systems that require reliable protection without compromising signal integrity.

Key Features

  • Low Clamping Voltage: The device provides a low clamping voltage, ensuring that sensitive circuits are well-protected during ESD events.
  • High-Speed Data Line Protection: It is capable of protecting high-speed data lines, such as USB 3.0, HDMI, and Thunderbolt, without distorting the high-frequency signals.
  • Ultra-Low Capacitance: With an ultra-low capacitance design, the ESD7124MUTBG minimizes signal loss and preserves signal integrity, making it ideal for high-speed applications.
  • Small Package: The device comes in a μDFN package, which is highly space-efficient and perfect for compact electronic assemblies.
  • Multi-Channel Integration: It integrates multiple ESD protection channels, reducing component count and simplifying PCB layout.

Applications

The ESD7124MUTBG is well-suited for a wide range of applications where ESD protection is critical. Some of the common applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Digital Cameras and Video Equipment
  • Wearable Technology
  • High-Speed Data Ports and Interfaces

Performance and Quality

ON Semiconductor's commitment to quality ensures that the ESD7124MUTBG meets stringent performance criteria. The device is designed to withstand ESD strikes as defined by the IEC 61000-4-2 standard, providing peace of mind for product designers and end-users alike. Its robust construction and reliable performance make it an excellent choice for protecting high-speed data lines in a variety of electronic devices.

By incorporating the ESD7124MUTBG into your design, you can enhance the durability and longevity of your electronic products, ensuring they continue to perform at their best even in the face of unexpected ESD events.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1798 $56.6370
760+ $0.1475 $112.1000
1,180+ $0.1429 $168.6220
1,620+ $0.1383 $224.0460
2,095+ $0.1337 $280.1015
2,805+ $0.1198 $336.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,090 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention