EN
  • EN
  • DE

ESD6100

Part No ESD6100
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 9.8VC 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.80x0.80)
Win Source Part Number 1037092-ESD6100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD6100 CAD Model

Description

ON Semiconductor ESD6100 - Robust ESD Protection Device

The ESD6100 from ON Semiconductor is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD events. Engineered with precision, the ESD6100 is an essential component for modern electronic systems that require robust defense against transient voltage spikes.

This device offers superior protection by clamping unwanted voltage surges and dissipating excess energy, thus ensuring the integrity of electronic components. The ESD6100 is characterized by its low clamping voltage and low capacitance, making it particularly suitable for protecting high-speed signal lines without compromising signal integrity.

Key Features:

  • Low Clamping Voltage: Ensures minimal impact on the protected circuit during an ESD event.
  • Low Capacitance: Ideal for high-speed applications where maintaining signal quality is paramount.
  • Fast Response Time: Provides immediate protection upon detecting an ESD surge, effectively preventing damage to sensitive components.
  • High ESD Protection Level: Meets stringent industry standards, offering reliable protection against multiple ESD strikes.
  • Small Package Footprint: The compact design allows for easy integration into space-constrained applications without adding significant bulk.

The ESD6100 is a versatile solution that can be used in a variety of applications, including USB interfaces, HDMI, DisplayPort, and other high-speed data lines. With its robust design and high-performance characteristics, the ESD6100 is an excellent choice for designers looking to enhance the ESD resilience of their systems.

ON Semiconductor's commitment to quality ensures that the ESD6100 is not only effective but also reliable over the long term, making it a trusted component in the protection of electronic devices across various industries. Whether you're designing consumer electronics, telecommunications equipment, or industrial systems, the ESD6100 is an indispensable asset for maintaining system stability and longevity.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2109 $57.9975
670+ $0.1732 $116.0440
1,035+ $0.1677 $173.5695
1,425+ $0.1623 $231.2775
1,845+ $0.1568 $289.2960
2,465+ $0.1407 $346.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess