EN
  • EN
  • DE

EGP20K

Part No EGP20K
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number EGP20
Standard Package 4,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 588409-EGP20K
Ultra Librarian 3D Model Ultra Librarian EGP20K CAD Model

Description

ON Semiconductor EGP20K Fast Recovery Rectifier

The ON Semiconductor EGP20K is a high-efficiency, fast recovery rectifier designed to meet the demanding needs of modern electronic circuits. This rectifier is a part of the EGP20 series, which is well-known for its reliability and performance in rectification tasks. The EGP20K is capable of handling a repetitive reverse voltage of up to 800V and has a forward current rating of 2A, making it suitable for a wide range of applications.

One of the key features of the EGP20K is its fast reverse recovery time, which minimizes energy loss during the transition from conducting to non-conducting states. This makes it an excellent choice for high-frequency applications where efficiency is paramount. Additionally, the device boasts a low forward voltage drop, further enhancing its efficiency by reducing power dissipation during operation.

The EGP20K is packaged in a compact DO-204AL (DO-41) axial-lead package, which is designed for easy installation in a variety of circuit configurations. Its lead-free and RoHS-compliant design ensures that it meets current environmental standards, making it suitable for use in eco-conscious products.

This rectifier is widely used in power supply circuits, inverters, converters, and free-wheeling diodes for motor applications. It is also suitable for use in automotive environments, thanks to its robust construction and ability to withstand harsh conditions. The EGP20K's combination of fast recovery time, high voltage capability, and low power loss makes it an ideal choice for designers looking to optimize their power management solutions.

Technical specifications of the EGP20K include a maximum operating junction temperature of 150°C, which ensures stable performance even at elevated temperatures. The device also features a surge overload rating, providing additional protection against unexpected power spikes. With its excellent performance characteristics and ON Semiconductor's reputation for quality, the EGP20K is a reliable component that can enhance the efficiency and durability of your electronic designs.

For detailed information, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess