EN
  • EN
  • DE

EC3A01H-V5-B-TB

Part No EC3A01H-V5-B-TB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 255595-EC3A01H-V5-B-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EC3A01H-V5-B-TB CAD Model

Description

The ON Semiconductor EC3A01H-V5-B-TB is a cutting-edge electronic component designed for high-performance applications requiring efficient power management. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The EC3A01H-V5-B-TB is engineered to offer superior energy efficiency, which is crucial for extending the battery life of portable devices and reducing heat dissipation in high-power systems.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Durability: Built to withstand harsh operating conditions, the EC3A01H-V5-B-TB ensures reliable performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, this product delivers exceptional performance with lower power loss compared to conventional components.

Applications

The versatility of the EC3A01H-V5-B-TB makes it an ideal choice for a broad range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Product Specifications

The EC3A01H-V5-B-TB boasts a robust set of specifications that ensure its suitability for demanding applications:

  • Package Type: TB (To Be Defined)
  • Series: EC3A01H-V5
  • Mounting Style: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer for industrial-grade performance

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EC3A01H-V5-B-TB is no exception. Each component is manufactured to meet rigorous standards, ensuring that it performs to specifications even under the most demanding conditions. Customers can trust ON Semiconductor for reliable, high-quality electronic components that drive innovation and efficiency in their products.

You May Also Be Interested in

Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Diodes Incorporated
Lowest to $0.1143
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.8581 $101.7162
3+ $41.7302 $125.1906
5+ $40.4262 $202.1310
6+ $39.1222 $234.7332
8+ $37.8182 $302.5456
11+ $33.9050 $372.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess