EN
  • EN
  • DE

DM74LS09N

Part No DM74LS09N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND OP COL 4CH 2IN 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 45ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS09
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585238-DM74LS09N
Ultra Librarian 3D Model Ultra Librarian DM74LS09N CAD Model

Description

ON Semiconductor DM74LS09N Quad 2-Input AND Gates with Open-Collector Outputs

The ON Semiconductor DM74LS09N is a high-performance, quad 2-input AND gate IC that offers reliable operation and enhanced functionality for a variety of digital applications. This integrated circuit is part of the 74LS logic family and is designed to be used in systems where open-collector outputs are required for interfacing and driving high-capacity loads such as relays, LEDs, and other high-current devices.

The DM74LS09N features four independent 2-input AND gates, each with its own dedicated open-collector output. This allows for the direct control of higher voltage and current loads than standard TTL outputs can handle. The open-collector outputs can be connected directly to a voltage supply of up to 30V, making this device versatile for interfacing with various peripherals that operate at different voltage levels.

With its standard pin configuration, the DM74LS09N is housed in a 14-pin plastic DIP (Dual In-line Package), making it easy to integrate into both prototyping breadboards and production printed circuit boards (PCBs). The DIP package also allows for easy insertion and removal, which is beneficial for maintenance and testing purposes.

Key features of the DM74LS09N include:

  • Logic Type: Quad 2-Input AND Gate
  • Output Type: Open Collector
  • Operating Voltage Range: 4.75V to 5.25V
  • Maximum Output Voltage: 30V
  • High-Level Output Current: -0.8 mA
  • Low-Level Output Current: 8 mA
  • Propagation Delay Time: 11 ns (typical)
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 14-Pin DIP

Engineered for high-speed performance, the DM74LS09N has a typical propagation delay of just 11 nanoseconds, ensuring swift response times in critical applications. The device also operates within a standard temperature range of 0°C to +70°C, suitable for commercial-grade electronics.

Overall, the ON Semiconductor DM74LS09N is a robust and versatile logic gate solution for designers and engineers looking to create circuits that require interfacing with high-power loads. Its reliable performance and compatibility with other 74LS series components make it a valuable addition to any digital logic toolset.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4068 $58.9860
350+ $0.3338 $116.8300
540+ $0.3234 $174.6360
740+ $0.3130 $231.6200
955+ $0.3025 $288.8875
1,280+ $0.2712 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess