The DDA002B is a highly integrated and efficient Power Factor Correction (PFC) controller product from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced controller is designed for use in switch-mode power supplies (SMPS) to enhance power efficiency and reduce energy consumption, making it an ideal choice for a wide range of applications, including consumer electronics, computer systems, and industrial equipment.
Key Features
- Continuous Conduction Mode (CCM): The DDA002B operates in Continuous Conduction Mode, ensuring stable and efficient performance across a wide range of load conditions.
- High Power Factor: With its sophisticated control algorithms, the DDA002B achieves a high power factor close to unity, minimizing reactive power and improving the overall efficiency of the power supply.
- Low Total Harmonic Distortion (THD): The device is designed to produce low THD, reducing electromagnetic interference (EMI) and ensuring compliance with international power quality standards.
- Integrated Protections: The DDA002B incorporates various protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to safeguard the power supply and connected devices from potential damage.
- Low Standby Power: The controller is optimized for low standby power consumption, which is critical for meeting energy-saving regulations and reducing environmental impact.
Applications
The versatility of the DDA002B PFC controller allows it to be used in a multitude of applications where power efficiency is crucial. Some of the typical applications include:
- LED Lighting Systems
- Flat Panel Televisions and Monitors
- Desktop and Laptop Power Supplies
- AC-DC Adapters for Consumer Electronics
- Industrial Power Systems
Technical Specifications
The DDA002B boasts a range of technical specifications that make it a robust choice for power management solutions:
- Operating Frequency: Up to 250 kHz
- Supply Voltage Range: 11 V to 20.5 V
- Drive Capability: Capable of driving a high-power MOSFET
- Package: Offered in a PDIP-16 package
With its combination of high efficiency, advanced features, and robust protection mechanisms, the DDA002B from ON Semiconductor is an excellent choice for designers looking to create power-efficient and reliable power supply units.