EN
  • EN
  • DE

DCA010-TA

Part No DCA010-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 251161-DCA010-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCA010-TA CAD Model

Description

Product Overview: DCA010-TA by ON Semiconductor

The DCA010-TA is a cutting-edge semiconductor product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of a robust portfolio that caters to a wide range of electronic applications, known for its high reliability and performance.

Key Features

  • High Efficiency: The DCA010-TA is engineered to provide optimal performance with maximum energy efficiency, making it an ideal choice for power-sensitive applications.
  • Durability: Constructed with high-quality materials, it ensures long-term reliability and stability under various operating conditions.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications, offering flexibility in design and layout.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the DCA010-TA delivers superior electrical characteristics for enhanced functionality.

Applications

The versatile nature of the DCA010-TA makes it suitable for a wide array of applications, including but not limited to:

  • Power management in consumer electronics
  • Automotive electronics systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Renewable energy solutions

Technical Specifications

The DCA010-TA boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Operating Temperature Range: Specify the range
  • Power Dissipation: Provide value
  • Maximum Current Rating: Include rating
  • Voltage Rating: Detail the voltage range
  • Package Type: Outline the package details

Quality and Support

ON Semiconductor is committed to the highest standards of quality, and the DCA010-TA is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can also rely on ON Semiconductor's global support network for any assistance with product integration, application, or troubleshooting.

Whether you're developing the next generation of consumer electronics or working on advanced industrial equipment, the DCA010-TA from ON Semiconductor is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess