EN
  • EN
  • DE

DBD10G-TM-E

Part No DBD10G-TM-E
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 1A / Bridge Rectifier Single Phase Standard 600 V Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 500 mA
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Base Product Number DBD1
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 868251-DBD10G-TM-E
Ultra Librarian 3D Model Ultra Librarian DBD10G-TM-E CAD Model

Description

ON Semiconductor's DBD10G-TM-E: A Robust Diode for High-Efficiency Applications

The DBD10G-TM-E from ON Semiconductor is a cutting-edge diode designed to meet the demanding requirements of modern high-efficiency power applications. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that do not compromise on performance or reliability.

Key Features

  • High Surge Capability: The DBD10G-TM-E is engineered to withstand high surge currents, making it an ideal choice for applications that are susceptible to surges and spikes in current.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, thereby enhancing the overall efficiency of the system it is integrated into.
  • Thermal Management: The device is encapsulated in a highly thermally efficient package, which aids in superior heat dissipation, ensuring the diode operates within its optimal temperature range even under high current conditions.
  • Robust Construction: The DBD10G-TM-E is constructed with the durability to handle repetitive peak reverse voltage, contributing to its longevity and reliability in a variety of applications.

Applications

The DBD10G-TM-E is versatile and can be used in a wide array of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Charging Systems
  • Power Management Solutions
  • DC-DC Converters
  • Telecommunication Equipment

Environmental and Quality Standards

ON Semiconductor ensures that the DBD10G-TM-E not only meets but exceeds environmental and quality standards. The device is compliant with RoHS directives, indicating that it is free from hazardous materials commonly found in electronic components. Furthermore, it is designed to meet the rigorous standards set by the industry, assuring customers of its quality and performance.

Conclusion

For engineers and designers looking for a diode that brings together efficiency, durability, and high performance, the DBD10G-TM-E from ON Semiconductor is an excellent choice. Its robust design and thermal efficiency make it suitable for a variety of applications, ensuring reliable operation even under challenging conditions. With ON Semiconductor's reputation for quality, the DBD10G-TM-E is a component that can be trusted for critical power management tasks.

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2345 $62.8140
27+ $4.2954 $115.9758
42+ $4.1615 $174.7830
58+ $4.0263 $233.5254
75+ $3.8924 $291.9300
100+ $3.4904 $349.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess