EN
  • EN
  • DE

DAP011DR2G

Part No DAP011DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250875-DAP011DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP011DR2G CAD Model

Description

ON Semiconductor DAP011DR2G - Power Management IC

The ON Semiconductor DAP011DR2G is a robust and efficient power management integrated circuit (IC) designed to cater to a wide array of applications requiring reliable power conversion. This IC is a part of ON Semiconductor's portfolio of power management solutions that emphasize energy efficiency and compact design.

Key Features:

  • High-Voltage Start-Up: The DAP011DR2G comes with an integrated high-voltage start-up circuit that ensures the IC powers up smoothly even under fluctuating input voltage conditions, making it ideal for applications that experience wide input voltage ranges.
  • Power Saving Mode: It features a power-saving mode that significantly reduces the operating current during light-load or standby conditions, leading to enhanced energy efficiency and lower power consumption.
  • Advanced Protection: The device includes multiple protection features such as over-temperature protection, over-current protection, and a built-in soft-start function to prevent stress on the IC during power-up, enhancing the overall durability and reliability of the system.
  • Flexible Application: With its wide operating range and adjustable output parameters, the DAP011DR2G is suitable for a variety of applications including consumer electronics, industrial controls, and power supplies.
  • Green Product: This IC is a green product, compliant with environmental standards, ensuring that it meets both current and future regulations for hazardous substances.

Applications:

The DAP011DR2G is versatile and can be used in numerous applications such as:

  • AC-DC Converters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Industrial Power Systems
  • LED Lighting
  • Smart Home Devices

Package and Availability:

The DAP011DR2G is available in a convenient SOIC-7 package, making it easy to integrate into various circuit designs. Its compact form factor is beneficial for space-constrained applications. ON Semiconductor's commitment to quality ensures that this IC is manufactured to the highest standards, providing reliable performance for your power management needs.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheet for the DAP011DR2G IC.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Lowest to $11.4253
STMicroelectronics
Lowest to $103.5561
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess