EN
  • EN
  • DE
  • IT

CS5305GDWR

Part No CS5305GDWR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243944-CS5305GDWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5305GDWR CAD Model

Description

The CS5305GDWR is a high-performance, mixed-signal integrated circuit from ON Semiconductor, specifically designed to cater to the demanding needs of modern electronic applications. This versatile component is an excellent choice for designers looking for a reliable and efficient solution for their power management requirements.

Key Features

  • Multi-Phase Buck Converter: The CS5305GDWR is built with a multi-phase buck converter architecture, which allows for efficient distribution of power and better thermal performance, leading to enhanced system reliability and longevity.
  • High Efficiency: With its advanced design, this IC provides high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the design and reduces the external component count, saving space and cost on the PCB.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the requirements of various applications and ensuring compatibility with different processors and ASICs.
  • Overcurrent Protection: The device features overcurrent protection, which safeguards the system against excessive current that could potentially cause damage.

Applications

The CS5305GDWR is suitable for a wide range of applications, including but not limited to:

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Density Power Supplies
  • Server and Storage Systems

Technical Specifications

The device is housed in a compact package and operates over a broad temperature range, making it a robust choice for various environmental conditions. It is designed to interface seamlessly with modern microcontrollers and digital signal processors, ensuring a smooth integration into your system design.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CS5305GDWR is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the high expectations of performance and durability that ON Semiconductor's customers have come to rely on.

In summary, the CS5305GDWR from ON Semiconductor is a state-of-the-art solution for power management challenges, offering efficiency, flexibility, and protection for advanced electronic systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $6.0631
Broadcom Limited
Lowest to $9.4524
Broadcom Limited
Lowest to $128.2785
Broadcom Limited
Ethernet Switch 2-Port 10000Mbps
Lowest to $164.2106
Broadcom Limited
Lowest to $2.7282
Broadcom Limited
Need more? Email Us
Broadcom Limited
INTEGRATED GBE DESKTOP MAC/PHY
Lowest to $12.1249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess