EN
  • EN
  • DE

CS5233-3GDPR5

Part No CS5233-3GDPR5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA and 1.5 A, 3.3 V Dual Input Linear Regulator with Auxiliary Control | IC REG LINEAR 3.3V 1.5A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 20mA
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number CS5233
Manufacturer Pack Quantity 750
MSL Level 2 (1 Year)
Win Source Part Number 752711-CS5233-3GDPR5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5233-3GDPR5 CAD Model

Description

ON Semiconductor CS5233-3GDPR5 Voltage Regulator

The CS5233-3GDPR5 from ON Semiconductor is a precision, fixed output, low dropout voltage regulator designed to deliver a continuous 3A current with a fixed output voltage of 3.3V. This high-performance component is ideal for a variety of applications, including but not limited to, personal computers, embedded systems, and other electronic devices that require a stable and reliable power supply.

Constructed with an advanced semiconductor process, the CS5233-3GDPR5 ensures high accuracy, low dropout voltage, and low ground current, which makes it an excellent choice for energy-sensitive applications. The device features a typical dropout voltage of just 1.14V at 3A, providing efficient operation even in low-voltage environments. This helps in minimizing power loss and heat generation, thereby improving the overall system performance and reliability.

The regulator also incorporates several protective features to ensure the safety and longevity of both the device and the system it powers. These include over-current protection, thermal shutdown, and a reversed-battery protection mechanism. The over-current protection safeguards the device against excessive currents, while the thermal shutdown feature prevents overheating by turning off the device when the junction temperature exceeds safe limits. The reversed-battery protection ensures that the device and the system are not damaged in case of incorrect battery installation.

Available in a compact D2PAK-5 package, the CS5233-3GDPR5 is designed for surface mount technology, allowing for efficient use of board space and simplified assembly processes. This package is also known for its excellent power dissipation characteristics, which is crucial for maintaining stability and performance in applications where space is at a premium.

In summary, the CS5233-3GDPR5 from ON Semiconductor is a robust, high-performance voltage regulator that offers a combination of precision, efficiency, and protection. It is an ideal solution for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess