EN
  • EN
  • DE

CS2082EDW20

Part No CS2082EDW20
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CTRLR DL AIRBAG DEPLOY 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number CS2082
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 916044-CS2082EDW20
Ultra Librarian 3D Model Ultra Librarian CS2082EDW20 CAD Model

Description

The CS2082EDW20 is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that are widely used in a variety of electronic applications, from automotive systems to industrial automation.

Key Features

  • High Precision: The CS2082EDW20 is designed for accurate signal processing, ensuring reliable performance in critical applications.
  • Low Power Consumption: This IC is optimized for low power operation, which makes it ideal for battery-powered devices and energy-saving applications.
  • Durability: Built to withstand harsh conditions, the CS2082EDW20 maintains its functionality across a wide range of temperatures and environmental conditions.
  • Integration: The device integrates multiple functions into a single chip, which can help reduce the overall system size and complexity.

Applications

The versatility of the CS2082EDW20 allows it to be used in various applications, including:

  • Automotive electronics, such as engine control units and sensor interfaces
  • Industrial automation systems, including process control and monitoring
  • Portable electronics, where energy efficiency is crucial
  • Communication systems, for signal processing and data transmission

Technical Specifications

The CS2082EDW20 boasts a robust set of technical specifications that make it a competitive choice for designers and engineers:

  • Voltage Range: Optimized for standard operating voltages used in commercial products.
  • Package Type: Available in a package that is designed for easy integration into a wide range of electronic systems.
  • Quality and Reliability: Manufactured to ON Semiconductor's stringent quality standards, ensuring long-term reliability.

Conclusion

The ON Semiconductor CS2082EDW20 is a testament to the company's commitment to providing high-quality, energy-efficient, and reliable semiconductor products. With its combination of precision, low power consumption, and robustness, the CS2082EDW20 is well-suited for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8681 $67.7362
5+ $27.7893 $138.9465
7+ $26.9207 $188.4449
9+ $26.0522 $234.4698
12+ $25.1848 $302.2176
16+ $22.5791 $361.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess