EN
  • EN
  • DE

CPH5831-TL-E

Part No CPH5831-TL-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-153
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 752685-CPH5831-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5831-TL-E CAD Model

Description

The CPH5831-TL-E is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leading name in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including computing, automotive, consumer, and industrial sectors.

Key Features

  • Low On-Resistance: The device features very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency.
  • High-Speed Switching: CPH5831-TL-E is capable of high-speed switching, enabling fast response times in power conversion circuits.
  • Low Gate Charge: A low gate charge (QG) ensures minimal power loss during switching, contributing to the overall efficiency of the system.
  • Enhanced Thermal Performance: The product is encapsulated in a highly thermal-efficient package, which aids in superior heat dissipation.
  • Robustness: It is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh conditions.

Applications

The versatility of the CPH5831-TL-E MOSFET makes it suitable for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 100A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to +150°C

With its robust design and efficient performance, the CPH5831-TL-E from ON Semiconductor is a reliable choice for engineers looking to improve power management systems with a component that offers both high efficiency and durability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess